☰
MAX507AENG
MAX507AENG
Obsolete
Description:  IC DAC 12BIT V-OUT 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX507AENG Datasheet
History Price: $42.35000
In Stock: 49440
MAX507AENG vs MAX500BCWE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
1
4
Settling Time
5μs
4.5μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
I2C
Reference Type
Internal
External
Voltage - Supply, Analog
?1.4V ~ 15.75V
11.4V ~ 16.5V
Voltage - Supply, Digital
11.4V ~ 15.75V
11.4V ~ 16.5V
INL/DNL (LSB)
?.75 (Max), ? (Max)
? (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
24-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-PDIP
16-SOIC
Mounting Type
Through Hole
Surface Mount