☰
MAX507BCNG
MAX507BCNG
Obsolete
Description:  IC DAC 12BIT V-OUT 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX507BCNG Datasheet
History Price: $17.94000
In Stock: 8160
MAX507BCNG vs MAX507AENG+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
1
1
Settling Time
5μs
5μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
Parallel
Reference Type
Internal
Internal
Voltage - Supply, Analog
?1.4V ~ 15.75V
?1.4V ~ 15.75V
Voltage - Supply, Digital
11.4V ~ 15.75V
11.4V ~ 15.75V
INL/DNL (LSB)
? (Max), ? (Max)
?.75 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
24-PDIP
Mounting Type
Through Hole
Through Hole