Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX508ACWP+
MAX508ACWP+
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT V-OUT 20SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX508ACWP+ Datasheet
History Price: $15.31000
In Stock: 17020
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX508ACWP+ vs MAX509ACWP+T
Part No
MAX508ACWP+
MAX509ACWP+T
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
1
4
Settling Time
5μs
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
SPI
Reference Type
Internal
External
Voltage - Supply, Analog
?1.4V ~ 15.75V
?V
Voltage - Supply, Digital
11.4V ~ 15.75V
5V
INL/DNL (LSB)
?.75 (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
20-SOIC
Mounting Type
Surface Mount
Surface Mount