☰
MAX508ACWP
MAX508ACWP
Obsolete
Description:  IC DAC 12BIT V-OUT 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX508ACWP Datasheet
History Price: $17.49000
In Stock: 18720
MAX508ACWP vs MAX7645BCPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
-
Number of D/A Converters
1
-
Settling Time
5μs
-
Output Type
Voltage - Buffered
-
Differential Output
No
-
Data Interface
Parallel
-
Reference Type
Internal
-
Voltage - Supply, Analog
?1.4V ~ 15.75V
-
Voltage - Supply, Digital
11.4V ~ 15.75V
-
INL/DNL (LSB)
?.75 (Max), ? (Max)
-
Architecture
R-2R
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
20-SOIC
-
Mounting Type
Surface Mount
-