☰
MAX508AEPP+
MAX508AEPP+
Obsolete
Description:  IC DAC 12BIT W/REF 20-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX508AEPP+ Datasheet
History Price: $24.01000
In Stock: 18600
MAX508AEPP+ vs MAX508BCWP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
12
Number of D/A Converters
-
1
Settling Time
-
5μs
Output Type
-
Voltage - Buffered
Differential Output
-
No
Data Interface
-
Parallel
Reference Type
-
Internal
Voltage - Supply, Analog
-
?1.4V ~ 15.75V
Voltage - Supply, Digital
-
11.4V ~ 15.75V
INL/DNL (LSB)
-
? (Max), ? (Max)
Architecture
-
R-2R
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SOIC
Mounting Type
-
Surface Mount