☰
MAX508AEWP
MAX508AEWP
Obsolete
Description:  IC DAC 12BIT V-OUT 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX508AEWP Datasheet
History Price: Obsolete
In Stock: 34320
MAX508AEWP vs MAX507AENG+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
1
1
Settling Time
5μs
5μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
Parallel
Reference Type
Internal
Internal
Voltage - Supply, Analog
?1.4V ~ 15.75V
?1.4V ~ 15.75V
Voltage - Supply, Digital
11.4V ~ 15.75V
11.4V ~ 15.75V
INL/DNL (LSB)
?.75 (Max), ? (Max)
?.75 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
20-SOIC
24-PDIP
Mounting Type
Surface Mount
Through Hole