☰
MAX509ACAP+
MAX509ACAP+
Active
Description:  IC DAC 8BIT V-OUT 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX509ACAP+ Datasheet
History Price: $12.44000
In Stock: 1760
MAX509ACAP+ vs MAX5890EGK
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
14
Number of D/A Converters
4
1
Settling Time
6μs (Typ)
11μs (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
LVDS - Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V
1.71V ~ 1.89V
Voltage - Supply, Digital
5V
1.71V ~ 5.5V
INL/DNL (LSB)
-, ? (Max)
?, ?.5
Architecture
R-2R
Current Steering
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
68-VFQFN Exposed Pad
Supplier Device Package
20-SSOP
68-QFN (10x10)
Mounting Type
Surface Mount
Surface Mount