☰
MAX509ACWP+
MAX509ACWP+
Active
Description:  IC DAC 8BIT V-OUT 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX509ACWP+ Datasheet
History Price: $20.75000
In Stock: 10480
MAX509ACWP+ vs MAX503CAG+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
10
Number of D/A Converters
4
1
Settling Time
6μs (Typ)
25μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
-, ? (Max)
?.5 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SOIC
24-SSOP
Mounting Type
Surface Mount
Surface Mount