Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX509ACWP+
MAX509ACWP+
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT 20SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX509ACWP+ Datasheet
History Price: $20.75000
In Stock: 10480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX509ACWP+ vs MAX5889EGK+D
Part No
MAX509ACWP+
MAX5889EGK+D
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
4
1
Settling Time
6μs (Typ)
11μs (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
LVDS - Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V
1.71V ~ 1.89V, 3.135V ~ 3.465V
Voltage - Supply, Digital
5V
1.71V ~ 1.89V, 3.135V ~ 3.465V
INL/DNL (LSB)
-, ? (Max)
?.25, ?.15
Architecture
R-2R
Current Steering
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
68-VFQFN Exposed Pad
Supplier Device Package
20-SOIC
68-QFN (10x10)
Mounting Type
Surface Mount
Surface Mount