☰
MAX509ACWP+
MAX509ACWP+
Active
Description:  IC DAC 8BIT V-OUT 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX509ACWP+ Datasheet
History Price: $20.75000
In Stock: 9020
MAX509ACWP+ vs MAX7645BCWP
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
4
1
Settling Time
6μs (Typ)
1μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
?V
14.25V ~ 15.75V
Voltage - Supply, Digital
5V
14.25V ~ 15.75V
INL/DNL (LSB)
-, ? (Max)
? (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
20-SOIC
Mounting Type
Surface Mount
Surface Mount