Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX509BCAP+
MAX509BCAP+
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT QUAD R-R 20-SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX509BCAP+ Datasheet
History Price: $15.48000
In Stock: 41680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX509BCAP+ vs MAX5894EGK+D
Part No
MAX509BCAP+
MAX5894EGK+D
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
14
Number of D/A Converters
-
2
Settling Time
-
11μs (Typ)
Output Type
-
Current - Unbuffered
Differential Output
-
Yes
Data Interface
-
Parallel
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
1.71V ~ 1.89V, 3.135V ~ 3.465V
Voltage - Supply, Digital
-
1.71V ~ 1.89V
INL/DNL (LSB)
-
?, ?.5
Architecture
-
Oversampling Interpolating DAC
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
68-VFQFN Exposed Pad
Supplier Device Package
-
68-QFN (10x10)
Mounting Type
-
Surface Mount