☰
MAX509BCAP+
MAX509BCAP+
Obsolete
Description:  IC DAC 8BIT QUAD R-R 20-SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX509BCAP+ Datasheet
History Price: $15.48000
In Stock: 41680
MAX509BCAP+ vs MAX5895EGK+D
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
16
Number of D/A Converters
-
2
Settling Time
-
11μs (Typ)
Output Type
-
Current - Unbuffered
Differential Output
-
Yes
Data Interface
-
Parallel
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
1.71V ~ 1.89V, 3.135V ~ 3.465V
Voltage - Supply, Digital
-
1.71V ~ 1.89V
INL/DNL (LSB)
-
?, ?
Architecture
-
Oversampling Interpolating DAC
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
68-VFQFN Exposed Pad
Supplier Device Package
-
68-QFN (10x10)
Mounting Type
-
Surface Mount