☰
MAX509BCPP+
MAX509BCPP+
Active
Description:  IC DAC 8BIT V-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX509BCPP+ Datasheet
History Price: $24.07000
In Stock: 21040
MAX509BCPP+ vs MAX7624EPE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
4
1
Settling Time
6μs (Typ)
350μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
?V
10.8V ~ 15.75V
Voltage - Supply, Digital
5V
10.8V ~ 15.75V
INL/DNL (LSB)
-, ? (Max)
?.5 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
16-PDIP
Mounting Type
Through Hole
Through Hole