Programmable
Not Verified
Not Verified
Number of D/A Converters
4
2
Settling Time
6μs (Typ)
11μs (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V
1.71V ~ 1.89V, 3.135V ~ 3.465V
Voltage - Supply, Digital
5V
1.71V ~ 1.89V
INL/DNL (LSB)
-, ? (Max)
?, ?.5
Architecture
R-2R
Oversampling Interpolating DAC
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
68-VFQFN Exposed Pad
Supplier Device Package
20-SOIC
68-QFN (10x10)
Mounting Type
Surface Mount
Surface Mount