☰
MAX509BEPP
MAX509BEPP
Obsolete
Description:  IC DAC 8BIT V-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX509BEPP Datasheet
History Price: $8.94000
In Stock: 22880
MAX509BEPP vs MAX5888AEGK
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
16
Number of D/A Converters
4
1
Settling Time
6μs (Typ)
11ns (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
LVDS - Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V
3.135V ~ 3.465V
Voltage - Supply, Digital
5V
3.135V ~ 3.465V
INL/DNL (LSB)
-, ? (Max)
-
Architecture
R-2R
Current Steering
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
68-VFQFN Exposed Pad
Supplier Device Package
20-PDIP
68-QFN (10x10)
Mounting Type
Through Hole
Surface Mount