☰
MAX5104CEE
MAX5104CEE
Obsolete
Description:  IC DAC 12BIT V-OUT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5104CEE Datasheet
History Price: Obsolete
In Stock: 14640
MAX5104CEE vs MAX509BEAP+
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
2
4
Settling Time
15μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
5V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
? (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-QSOP
20-SSOP
Mounting Type
Surface Mount
Surface Mount