Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX510BCPE
MAX510BCPE
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT 16DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX510BCPE Datasheet
History Price: Obsolete
In Stock: 8240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX510BCPE vs MAX509ACWP+
Part No
MAX510BCPE
MAX509ACWP+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
4
4
Settling Time
6μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
?V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
-, ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
16-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
20-SOIC
Mounting Type
Through Hole
Surface Mount