☰
MAX5115EEP+
MAX5115EEP+
Obsolete
Description:  IC DAC 8BIT V-OUT 20QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5115EEP+ Datasheet
History Price: $7.84000
In Stock: 44960
MAX5115EEP+ vs MAX506BCPP+
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
4
4
Settling Time
8μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
I2C
Parallel
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 5.25V
?V
Voltage - Supply, Digital
2.7V ~ 5.25V
5V
INL/DNL (LSB)
?, ?
-, ? (Max)
Architecture
String DAC
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-QSOP
20-PDIP
Mounting Type
Surface Mount
Through Hole