☰
MAX5115EEP+
MAX5115EEP+
Obsolete
Description:  IC DAC 8BIT V-OUT 20QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5115EEP+ Datasheet
History Price: $7.84000
In Stock: 44960
MAX5115EEP+ vs MAX507AENG+
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
4
1
Settling Time
8μs (Typ)
5μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
I2C
Parallel
Reference Type
External
Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
?1.4V ~ 15.75V
Voltage - Supply, Digital
2.7V ~ 5.25V
11.4V ~ 15.75V
INL/DNL (LSB)
?, ?
?.75 (Max), ? (Max)
Architecture
String DAC
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.154", 3.90mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
20-QSOP
24-PDIP
Mounting Type
Surface Mount
Through Hole