☰
MAX514BENG
MAX514BENG
Obsolete
Description:  IC DAC 12BIT A-OUT 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX514BENG Datasheet
History Price: Obsolete
In Stock: 34720
MAX514BENG vs MAX526CENG+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
4
4
Settling Time
1μs
3μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
5V
-4.5V ~ -5.5V, 10.8V ~ 16.5V
Voltage - Supply, Digital
5V
-4.5V ~ -5.5V, 10.8V ~ 16.5V
INL/DNL (LSB)
? (Max), ? (Max)
?.15, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
24-PDIP
Mounting Type
Through Hole
Through Hole