☰
MAX514BENG
MAX514BENG
Obsolete
Description:  IC DAC 12BIT A-OUT 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX514BENG Datasheet
History Price: Obsolete
In Stock: 17520
MAX514BENG vs MAX5585ETP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
4
4
Settling Time
1μs
4μs
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI, DSP
Reference Type
External
External
Voltage - Supply, Analog
5V
2.7V ~ 5.25V
Voltage - Supply, Digital
5V
1.8V ~ 5.25V
INL/DNL (LSB)
? (Max), ? (Max)
?.125, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
20-WQFN Exposed Pad
Supplier Device Package
24-PDIP
20-TQFN (5x5)
Mounting Type
Through Hole
Surface Mount