Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX514BENG
MAX514BENG
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT A-OUT 24DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX514BENG Datasheet
History Price: Obsolete
In Stock: 17520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX514BENG vs MAX5703AKA+T
Part No
MAX514BENG
MAX5703AKA+T
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
12
8
Number of D/A Converters
4
1
Settling Time
1μs
2.8μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI, DSP
Reference Type
External
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 5.5V
Voltage - Supply, Digital
5V
2.7V ~ 5.5V
INL/DNL (LSB)
? (Max), ? (Max)
?.05, ?.05
Architecture
R-2R
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
24-DIP (0.300", 7.62mm)
SOT-23-8
Supplier Device Package
24-PDIP
SOT-23-8
Mounting Type
Through Hole
Surface Mount