☰
MAX514BENG
MAX514BENG
Obsolete
Description:  IC DAC 12BIT A-OUT 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX514BENG Datasheet
History Price: Obsolete
In Stock: 17520
MAX514BENG vs MAX5712AUT+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
4
1
Settling Time
1μs
10μs
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI, DSP
Reference Type
External
Supply
Voltage - Supply, Analog
5V
2.7V ~ 5.5V
Voltage - Supply, Digital
5V
2.7V ~ 5.5V
INL/DNL (LSB)
? (Max), ? (Max)
? (Max), ? (Max)
Architecture
R-2R
String DAC
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
24-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
24-PDIP
SOT-6
Mounting Type
Through Hole
Surface Mount