☰
MAX514BENG
MAX514BENG
Obsolete
Description:  IC DAC 12BIT A-OUT 24DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX514BENG Datasheet
History Price: Obsolete
In Stock: 17520
MAX514BENG vs MAX5774UCB+TD
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
14
Number of D/A Converters
4
32
Settling Time
1μs
20μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI, DSP
Reference Type
External
External
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
5V
2.7V ~ 5.25V
INL/DNL (LSB)
? (Max), ? (Max)
?, ? (Max)
Architecture
R-2R
Pipelined
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
64-LQFP
Supplier Device Package
24-PDIP
64-LQFP (10x10)
Mounting Type
Through Hole
Surface Mount