☰
MAX514BEWI+
MAX514BEWI+
Obsolete
Description:  IC DAC 12BIT A-OUT 28SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX514BEWI+ Datasheet
History Price: Obsolete
In Stock: 6720
MAX514BEWI+ vs MAX5155AEEE+
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
-
Number of D/A Converters
4
-
Settling Time
1μs
-
Output Type
Current - Unbuffered
-
Differential Output
No
-
Data Interface
SPI
-
Reference Type
External
-
Voltage - Supply, Analog
5V
-
Voltage - Supply, Digital
5V
-
INL/DNL (LSB)
? (Max), ? (Max)
-
Architecture
R-2R
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
28-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
28-SOIC
-
Mounting Type
Surface Mount
-