Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX514BEWI+
MAX514BEWI+
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT A-OUT 28SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX514BEWI+ Datasheet
History Price: Obsolete
In Stock: 6720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX514BEWI+ vs MAX527CCNG+
Part No
MAX514BEWI+
MAX527CCNG+
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
4
4
Settling Time
1μs
5μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
5V
?V
Voltage - Supply, Digital
5V
-
INL/DNL (LSB)
? (Max), ? (Max)
?.15, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
28-SOIC
24-PDIP
Mounting Type
Surface Mount
Through Hole