☰
MAX514BEWI+
MAX514BEWI+
Obsolete
Description:  IC DAC 12BIT A-OUT 28SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX514BEWI+ Datasheet
History Price: Obsolete
In Stock: 30240
MAX514BEWI+ vs MAX543BCPA+
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
4
1
Settling Time
1μs
1μs
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
5V
5V, 11.4V ~ 15.75V
Voltage - Supply, Digital
5V
5V, 11.4V ~ 15.75V
INL/DNL (LSB)
? (Max), ? (Max)
? (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
28-SOIC
8-PDIP
Mounting Type
Surface Mount
Through Hole