☰
MAX514BEWI
MAX514BEWI
Obsolete
Description:  IC DAC 12BIT A-OUT 28SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX514BEWI Datasheet
History Price: $25.42000
In Stock: 10640
MAX514BEWI vs MAX5893EGK+D
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
4
2
Settling Time
1μs
11μs (Typ)
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
5V
1.71V ~ 1.89V, 3.135V ~ 3.465V
Voltage - Supply, Digital
5V
1.71V ~ 1.89V
INL/DNL (LSB)
? (Max), ? (Max)
?, ?.5
Architecture
R-2R
Oversampling Interpolating DAC
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
68-VFQFN Exposed Pad
Supplier Device Package
28-SOIC
68-QFN (10x10)
Mounting Type
Surface Mount
Surface Mount