☰
MAX5154BCEE
MAX5154BCEE
Obsolete
Description:  IC DAC 12BIT V-OUT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5154BCEE Datasheet
History Price: Obsolete
In Stock: 34080
MAX5154BCEE vs MAX7645BCPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
-
Number of D/A Converters
2
-
Settling Time
15μs (Typ)
-
Output Type
Voltage - Buffered
-
Differential Output
No
-
Data Interface
SPI
-
Reference Type
External
-
Voltage - Supply, Analog
5V
-
Voltage - Supply, Digital
5V
-
INL/DNL (LSB)
? (Max), ? (Max)
-
Architecture
R-2R
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
16-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
16-QSOP
-
Mounting Type
Surface Mount
-