☰
MAX5157AEEE+
MAX5157AEEE+
Active
Description:  IC DAC 12BIT V-OUT 16QSOP
Manufacturer:  Maxim Integrated
History Price: $21.14320
In Stock: 24480
MAX5157AEEE+ vs MAX507AENG+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
2
1
Settling Time
18μs (Typ)
5μs
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
Internal
Voltage - Supply, Analog
2.7V ~ 3.6V
?1.4V ~ 15.75V
Voltage - Supply, Digital
2.7V ~ 3.6V
11.4V ~ 15.75V
INL/DNL (LSB)
? (Max), ? (Max)
?.75 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
24-PDIP
Mounting Type
Surface Mount
Through Hole