Type
General Purpose
General Purpose
Output Type
CMOS, TTL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
4.75V ~ 16.5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
-
4mV @ 5V
Current - Input Bias (Max)
0.3μA @ 16.5V
10μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
10mA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
-
-82dB, -80dB
Propagation Delay (Max)
1.5μs
8ns (Typ)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
24-PDIP
20-PDIP