☰
MAX5170BEEE+
MAX5170BEEE+
Active
Description:  IC DAC 14BIT V-OUT 16QSOP
Manufacturer:  Maxim Integrated
History Price: $13.23000
In Stock: 13040
MAX5170BEEE+ vs MAX509AEAP+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
14
8
Number of D/A Converters
1
4
Settling Time
18μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
5V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
? (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-QSOP
20-SSOP
Mounting Type
Surface Mount
Surface Mount