☰
MAX5175BEEE
MAX5175BEEE
Obsolete
Description:  IC DAC 12BIT V-OUT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5175BEEE Datasheet
History Price: $9.24000
In Stock: 18560
MAX5175BEEE vs MAX7645BEPP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
1
1
Settling Time
12μs (Typ)
1μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
5V
14.25V ~ 15.75V
Voltage - Supply, Digital
5V
14.25V ~ 15.75V
INL/DNL (LSB)
? (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
R-2R
Multiplying DAC, R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
20-PDIP
Mounting Type
Surface Mount
Through Hole