☰
MAX5180BEEI
MAX5180BEEI
Obsolete
Description:  IC DAC 10BIT A-OUT 28QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5180BEEI Datasheet
History Price: Obsolete
In Stock: 14880
MAX5180BEEI vs MAX509BCWP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
8
Number of D/A Converters
2
4
Settling Time
25ns (Typ)
6μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
SPI
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 3.3V
?V
Voltage - Supply, Digital
2.7V ~ 3.3V
5V
INL/DNL (LSB)
?.5, ?.5
-, ? (Max)
Architecture
Current Source
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
28-SSOP (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-QSOP
20-SOIC
Mounting Type
Surface Mount
Surface Mount