☰
MAX5189BEEI+
MAX5189BEEI+
Active
Description:  IC DAC 8BIT V-OUT 28QSOP
Manufacturer:  Maxim Integrated
History Price: $10.07000
In Stock: 29160
MAX5189BEEI+ vs MAX509BCPP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
2
4
Settling Time
25ns (Typ)
6μs (Typ)
Output Type
Voltage - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
SPI
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 3.3V
?V
Voltage - Supply, Digital
2.7V ~ 3.3V
5V
INL/DNL (LSB)
?.25, ?.25
-, ? (Max)
Architecture
Current Source
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
28-SSOP (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
28-QSOP
20-PDIP
Mounting Type
Surface Mount
Through Hole