☰
MAX519BEPE+
MAX519BEPE+
Obsolete
Description:  IC DAC 8BIT SGL 2WIRE SER 16-DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX519BEPE+ Datasheet
History Price: $9.52000
In Stock: 14960
MAX519BEPE+ vs MAX506BCWP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
8
Number of D/A Converters
-
4
Settling Time
-
6μs (Typ)
Output Type
-
Voltage - Buffered
Differential Output
-
No
Data Interface
-
Parallel
Reference Type
-
External
Voltage - Supply, Analog
-
?V
Voltage - Supply, Digital
-
5V
INL/DNL (LSB)
-
-, ? (Max)
Architecture
-
R-2R
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
20-SOIC
Mounting Type
-
Surface Mount