☰
MAX5202ACUB
MAX5202ACUB
Active
Description:  IC DAC 16BIT V-OUT 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX5202ACUB Datasheet
History Price: $16.66000
In Stock: 11760
MAX5202ACUB vs MAX509BCAP+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
16
8
Number of D/A Converters
1
4
Settling Time
25μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
3-Wire Serial, 4-Wire Serial, MICROWIRE, QSPI, SPI
SPI
Reference Type
Internal
External
Voltage - Supply, Analog
2.7V ~ 3.6V
?V
Voltage - Supply, Digital
2.7V ~ 3.6V
5V
INL/DNL (LSB)
?0, ? (Max)
-, ? (Max)
Architecture
-
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
10-uMAX
20-SSOP
Mounting Type
Surface Mount
Surface Mount