☰
MAX520ACAP+
MAX520ACAP+
Active
Description:  IC DAC 8BIT V-OUT 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX520ACAP+ Datasheet
History Price: $15.18000
In Stock: 15920
MAX520ACAP+ vs MAX507AENG+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
4
1
Settling Time
2μs (Typ)
5μs
Output Type
Voltage - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
I2C
Parallel
Reference Type
External
Internal
Voltage - Supply, Analog
5V
?1.4V ~ 15.75V
Voltage - Supply, Digital
5V
11.4V ~ 15.75V
INL/DNL (LSB)
? (Max), ? (Max)
?.75 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
20-SSOP
24-PDIP
Mounting Type
Surface Mount
Through Hole