☰
MAX520BCAP+
MAX520BCAP+
Obsolete
Description:  IC DAC 8BIT V-OUT 20SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX520BCAP+ Datasheet
History Price: Obsolete
In Stock: 5840
MAX520BCAP+ vs MAX503EAG+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
10
Number of D/A Converters
4
1
Settling Time
2μs (Typ)
25μs (Typ)
Output Type
Voltage - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
I2C
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
5V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
? (Max), ? (Max)
?.5 (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
24-SSOP
Mounting Type
Surface Mount
Surface Mount