☰
MAX520BCPE
MAX520BCPE
Obsolete
Description:  IC DAC 8BIT V-OUT 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX520BCPE Datasheet
History Price: $12.38000
In Stock: 48960
MAX520BCPE vs MAX7645BCPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
-
Number of D/A Converters
4
-
Settling Time
2μs (Typ)
-
Output Type
Voltage - Unbuffered
-
Differential Output
No
-
Data Interface
I2C
-
Reference Type
External
-
Voltage - Supply, Analog
5V
-
Voltage - Supply, Digital
5V
-
INL/DNL (LSB)
? (Max), ? (Max)
-
Architecture
R-2R
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
16-PDIP
-
Mounting Type
Through Hole
-