Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX520BEWE
MAX520BEWE
Obsolete
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 8BIT V-OUT 16SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX520BEWE Datasheet
History Price: Obsolete
In Stock: 37040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX520BEWE vs MAX7645BCPP
Part No
MAX520BEWE
MAX7645BCPP
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
4
1
Settling Time
2μs (Typ)
1μs
Output Type
Voltage - Unbuffered
Current - Unbuffered
Differential Output
No
No
Data Interface
I2C
Parallel
Reference Type
External
External
Voltage - Supply, Analog
5V
14.25V ~ 15.75V
Voltage - Supply, Digital
5V
14.25V ~ 15.75V
INL/DNL (LSB)
? (Max), ? (Max)
? (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
20-PDIP
Mounting Type
Surface Mount
Through Hole