☰
MAX522CSA+
MAX522CSA+
Active
Description:  IC DAC 8BIT V-OUT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX522CSA+ Datasheet
History Price: $9.23000
In Stock: 31120
MAX522CSA+ vs MAX7645BCPP
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
2
1
Settling Time
70μs (Typ)
1μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 5.5V
14.25V ~ 15.75V
Voltage - Supply, Digital
2.7V ~ 5.5V
14.25V ~ 15.75V
INL/DNL (LSB)
?.5 (Max), ? (Max)
? (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
20-PDIP
Mounting Type
Surface Mount
Through Hole