☰
MAX522CSA
MAX522CSA
Obsolete
Description:  IC DAC 8BIT V-OUT 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX522CSA Datasheet
History Price: Obsolete
In Stock: 38000
MAX522CSA vs MAX509ACAP+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
2
4
Settling Time
70μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 5.5V
?V
Voltage - Supply, Digital
2.7V ~ 5.5V
5V
INL/DNL (LSB)
?.5 (Max), ? (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
8-SOIC
20-SSOP
Mounting Type
Surface Mount
Surface Mount