☰
MAX5231AEEE
MAX5231AEEE
Active
Description:  IC DAC 12BIT V-OUT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5231AEEE Datasheet
History Price: $13.90000
In Stock: 48560
MAX5231AEEE vs MAX7645BCPP+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
-
Number of D/A Converters
2
-
Settling Time
10μs (Typ)
-
Output Type
Voltage - Buffered
-
Differential Output
No
-
Data Interface
3-Wire Serial, Microwire, QSPI, SPI
-
Reference Type
Internal
-
Voltage - Supply, Analog
4.5V ~ 5.5V
-
Voltage - Supply, Digital
4.5V ~ 5.5V
-
INL/DNL (LSB)
?.5 (Max), ? (Max)
-
Architecture
R-2R
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
16-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
16-QSOP
-
Mounting Type
Surface Mount
-