Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Maxim Integrated MAX5233EEE
MAX5233EEE
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 10BIT V-OUT 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5233EEE Datasheet
History Price: $8.13000
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5233EEE vs MAX7645BCWP
Part No
MAX5233EEE
MAX7645BCWP
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
10
12
Number of D/A Converters
2
1
Settling Time
10μs (Typ)
1μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
No
Data Interface
3-Wire Serial, Microwire, QSPI, SPI
Parallel
Reference Type
Internal
External
Voltage - Supply, Analog
4.5V ~ 5.5V
14.25V ~ 15.75V
Voltage - Supply, Digital
4.5V ~ 5.5V
14.25V ~ 15.75V
INL/DNL (LSB)
?.5 (Max), ? (Max)
? (Max), ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-QSOP
20-SOIC
Mounting Type
Surface Mount
Surface Mount