☰
MAX5250BCAP+
MAX5250BCAP+
Active
Description:  IC DAC 10BIT V-OUT 20SSOP
Manufacturer:  Maxim Integrated
History Price: $18.18000
In Stock: 14640
MAX5250BCAP+ vs MAX506BCWP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
8
Number of D/A Converters
4
4
Settling Time
10μs (Typ)
6μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
5V
?V
Voltage - Supply, Digital
5V
5V
INL/DNL (LSB)
?1 (Max), 1 (Max)
-, ? (Max)
Architecture
R-2R
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
20-SOIC
Mounting Type
Surface Mount
Surface Mount