☰
MAX5251BCPP
MAX5251BCPP
Obsolete
Description:  IC DAC 10BIT V-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5251BCPP Datasheet
History Price: $8.88000
In Stock: 20160
MAX5251BCPP vs MAX7645BCPP+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
-
Number of D/A Converters
4
-
Settling Time
12μs (Typ)
-
Output Type
Voltage - Buffered
-
Differential Output
No
-
Data Interface
SPI
-
Reference Type
External
-
Voltage - Supply, Analog
3V ~ 3.6V
-
Voltage - Supply, Digital
3V ~ 3.6V
-
INL/DNL (LSB)
?1 (Max), 1 (Max)
-
Architecture
R-2R
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-
Mounting Type
Through Hole
-