☰
MAX5253ACPP
MAX5253ACPP
Obsolete
Description:  IC DAC 12BIT V-OUT 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5253ACPP Datasheet
History Price: $22.80000
In Stock: 8240
MAX5253ACPP vs MAX7645BEPP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
4
1
Settling Time
16μs (Typ)
1μs
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
No
Data Interface
SPI
Parallel
Reference Type
External
External
Voltage - Supply, Analog
3V ~ 3.6V
14.25V ~ 15.75V
Voltage - Supply, Digital
3V ~ 3.6V
14.25V ~ 15.75V
INL/DNL (LSB)
?.25, ? (Max)
?.5 (Max), ? (Max)
Architecture
R-2R
Multiplying DAC, R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
20-PDIP
Mounting Type
Through Hole
Through Hole