☰
MAX5258EEE+
MAX5258EEE+
Active
Description:  IC DAC 8BIT V-OUT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5258EEE+ Datasheet
History Price: $11.30000
In Stock: 18800
MAX5258EEE+ vs MAX506AEPP+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
-
Number of D/A Converters
8
-
Settling Time
10μs (Typ)
-
Output Type
Voltage - Buffered
-
Differential Output
No
-
Data Interface
SPI
-
Reference Type
External
-
Voltage - Supply, Analog
5V
-
Voltage - Supply, Digital
5V
-
INL/DNL (LSB)
?.1, ?.05
-
Architecture
String DAC
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
16-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
16-QSOP
-
Mounting Type
Surface Mount
-