☰
MAX5258EEE+
MAX5258EEE+
Active
Description:  IC DAC 8BIT V-OUT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5258EEE+ Datasheet
History Price: $11.30000
In Stock: 36400
MAX5258EEE+ vs MAX5891EGK
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
16
Number of D/A Converters
8
1
Settling Time
10μs (Typ)
11ns (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
LVDS - Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
5V
1.71V ~ 1.89V
Voltage - Supply, Digital
5V
1.71V ~ 1.89V
INL/DNL (LSB)
?.1, ?.05
?.8, ?.8
Architecture
String DAC
Current Steering
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
68-VFQFN Exposed Pad
Supplier Device Package
16-QSOP
68-QFN (10x10)
Mounting Type
Surface Mount
Surface Mount